EN
  • EN
  • DE

HEF4000BT,653

Part No HEF4000BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC DUAL 3INPUT NOR GATE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/INVERT Gate
Number of Circuits 2
Number of Inputs 7 Input (3, 3, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 3mA, 3mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 131644-HEF4000BT,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4000BT,653 CAD Model

Description

The HEF4000BT,653 is a versatile CMOS logic integrated circuit product from NXP Semiconductors. This high-quality component is a part of the 4000 series, renowned for its robustness and reliability in a wide array of electronic applications. The device is designed to operate over a broad voltage range and offers a balanced performance of propagation delay and power consumption, making it an optimal solution for various digital functions.

Key Features

  • Voltage Range: The HEF4000BT,653 operates effectively across a voltage range of 3V to 15V, accommodating various levels of signal voltages and making it suitable for both low and high-voltage applications.
  • Package: Housed in a SO14 package, this device is compact and suitable for surface-mounted technology (SMT), allowing for efficient use of PCB space and easier integration into a multitude of electronic systems.
  • Temperature Range: It is designed to function within a temperature range of -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
  • Logic Family: As a member of the 4000 series CMOS logic family, it offers the advantages of high noise immunity and low power dissipation, which are critical for battery-operated and power-sensitive designs.

Applications

The HEF4000BT,653 is suitable for an array of applications, including but not limited to:

  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Communication systems
  • Data processing

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4000BT,653 is manufactured with stringent quality control processes, ensuring that each component meets the highest standards of performance and reliability. Whether for commercial, industrial, or automotive applications, this integrated circuit stands as a testament to NXP's dedication to excellence.

Ordering Information

For purchasing details and to access datasheets, application notes, and other technical resources, customers can visit the official NXP Semiconductors website or contact authorized distributors. The HEF4000BT,653 is available for order with the given part number, ensuring a seamless procurement process.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess