EN
  • EN
  • DE

HEF4000BP,652

Part No HEF4000BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR/INVERT Gate
Number of Circuits 2
Number of Inputs 7 Input (3, 3, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 3mA, 3mA
Operating Supply Voltage 3 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 775919-HEF4000BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4000
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4000BP,652 CAD Model

Description

Product Overview: HEF4000BP,652 from NXP Semiconductors

The HEF4000BP,652 is a versatile and high-quality integrated circuit (IC) from NXP Semiconductors, a leading technology company well-known for its innovative and reliable products. This particular IC is part of the HEF4000 series, which is a family of logic devices featuring the robust and flexible CMOS (Complementary Metal-Oxide Semiconductor) technology.

Key Features

  • Type: Logic - Gates and Inverters
  • Series: HEF4000
  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Number of Inputs: 2
  • Supply Voltage Range: 3V to 15V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Through Hole
  • Package / Case: DIP-14 (0.300", 7.62mm)

Product Description

The HEF4000BP,652 is a quad 2-input NAND gate IC, which means it contains four independent NAND gates, each with two inputs. This configuration allows for a wide range of logic functions and complex circuit designs. The device operates over a broad voltage range from 3V to 15V, making it suitable for various applications from low-voltage portable equipment to high-voltage industrial systems.

The IC is designed for through-hole mounting, which is ideal for prototyping and educational purposes, as well as for commercial production. The DIP-14 (Dual In-line Package) ensures easy handling and insertion into standard PCBs (Printed Circuit Boards). The HEF4000BP,652 is also characterized by its wide operating temperature range, ensuring reliability and performance under extreme conditions.

NXP's commitment to quality means that the HEF4000BP,652 is manufactured to meet high standards of durability and longevity. It is suitable for various applications, including logic level translation, signal gating, and as a basic building block in digital circuitry. With its robust design and flexible usage, the HEF4000BP,652 is an excellent choice for designers looking for a reliable logic solution.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess