EN
  • EN
  • DE

NBSG86AMN

Part No NBSG86AMN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC SMART GATE SIGE DIFF 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name NBSG86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 123
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928750-NBSG86AMN
Ultra Librarian 3D Model Ultra Librarian NBSG86AMN CAD Model

Description

Introducing the NBSG86AMN: A High-Performance Signal Gateway

The NBSG86AMN, crafted by the reputable ON Semiconductor, is a state-of-the-art signal gateway that promises to deliver exceptional performance in a wide range of applications. This remarkable product is designed to cater to the demanding requirements of high-speed data transmission, ensuring that your systems maintain optimal performance and reliability.

Key Features

  • Differential CML Data Inputs and Outputs: The NBSG86AMN boasts differential current-mode logic (CML) data inputs and outputs, which provide a low-voltage and low-power solution for high-speed data transmission, reducing the risk of signal degradation over long distances.
  • High Data Rate Capability: This device is capable of handling data rates in excess of 10 Gbps, making it an ideal choice for applications that require rapid data processing and transfer, such as telecommunications and computing infrastructure.
  • Input Equalization: The built-in input equalization feature helps to compensate for the loss of signal integrity over long PCB traces or cables, ensuring that the signal remains clear and strong even under challenging conditions.
  • Programmable Outputs: Users can program the output swing and de-emphasis levels, providing flexibility and fine-tuning options to meet the specific needs of various applications and signal environments.
  • Single 2.5V or 3.3V Power Supply: The NBSG86AMN operates on a single 2.5V or 3.3V power supply, simplifying power management and contributing to overall system efficiency.
  • Temperature Range: This device is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

The versatility of the NBSG86AMN makes it suitable for a variety of high-speed applications, including but not limited to:

  • Backplane and cable data transmission
  • High-speed networking and telecommunications
  • Data center interconnects
  • High-performance computing systems

With the NBSG86AMN, ON Semiconductor has provided a robust and reliable solution for modern high-speed data transfer challenges. Its superior design and programmable features ensure that it can meet the stringent demands of today's rapidly advancing technological landscape.

You May Also Be Interested in

Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,729 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess