EN
  • EN
  • DE

ISO7741QDWRQ1

Part No ISO7741QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PRP 16SOIC / High-Speed, Robust-EMC Reinforced Quad-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 40kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804771-ISO7741QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7741QDWRQ1 CAD Model

Description

The ISO7741QDWRQ1 from Texas Instruments is a high-performance, quad-channel digital isolator designed to meet the stringent requirements of automotive and industrial applications. This robust component offers a high level of signal integrity and isolation for systems that require reliable operation in harsh environments.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltage of 5kV RMS for 1 minute, the ISO7741QDWRQ1 provides excellent protection against high voltage transients and ensures safe signal separation between high-voltage and low-voltage domains.
  • Robust Electromagnetic Compatibility (EMC): This device exhibits low emissions and high immunity to electromagnetic interference, making it suitable for noise-sensitive applications.
  • High Data Rates: Supporting data rates up to 100 Mbps, it is ideal for high-speed communication requiring fast data transfer and low propagation delays.
  • Quad-Channel Configuration: It features two forward and two reverse-direction channels, allowing for flexible bidirectional communication.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in extreme conditions, suitable for automotive and industrial temperature ranges.
  • Low Power Consumption: Designed for energy efficiency, it helps in reducing the power budget of the system.
  • AEC-Q100 Qualified: This qualification ensures that the ISO7741QDWRQ1 meets the automotive industry's reliability standards for electronic components.

Applications

The ISO7741QDWRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver-Assistance Systems (ADAS), and in-vehicle infotainment systems.
  • Industrial automation, including Programmable Logic Controllers (PLCs), motor drives, and sensors.
  • Medical equipment where patient safety and signal integrity are of utmost importance.

In summary, the ISO7741QDWRQ1 is a reliable solution for systems that require high-speed, robust digital isolation with the assurance of automotive-grade quality. Its combination of high isolation, EMC performance, and data rate capabilities make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0738 $51.8450
59+ $1.7016 $100.3944
91+ $1.6484 $150.0044
126+ $1.5952 $200.9952
163+ $1.5421 $251.3623
217+ $1.3825 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess