EN
  • EN
  • DE

SN65LBC176AQDRG4

Part No SN65LBC176AQDRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC  /  1/1 Transceiver Half RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LBC176
Other Names 2156-SN65LBC176AQDRG4,TEXTISSN65LBC176AQDRG4
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261345-SN65LBC176AQDRG4
Ultra Librarian 3D Model Ultra Librarian SN65LBC176AQDRG4 CAD Model

Description

The SN65LBC176AQDRG4 is a high-performance differential bus transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to provide reliable bidirectional communication on balanced transmission lines and is compliant with the TIA/EIA-485A standard. It is suitable for multi-point bus transmission at rates of up to 30 Mbps, making it an excellent choice for industrial, networking, and telecommunications applications.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC176AQDRG4 offers robust electrostatic discharge (ESD) protection, ensuring resilience in harsh electrical environments.
  • Wide Common-Mode Range: The device is capable of handling a wide common-mode voltage range, which enhances data integrity in fluctuating electrical conditions.
  • High-Speed Operation: With support for signaling rates up to 30 Mbps, this transceiver is well-suited for high-speed data transmission requirements.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, thus improving the reliability of the device.
  • Low Power Consumption: The SN65LBC176AQDRG4 is designed for low-power operation, making it ideal for energy-sensitive applications.
  • Differential Output and Input Thresholds: The device features tight differential output and input thresholds for improved noise immunity.

Applications

The SN65LBC176AQDRG4 is highly versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data acquisition systems
  • Security systems

Package and Quality

The device comes in a small-outline integrated circuit (SOIC) package, specifically the 8-pin SOIC (D) package, which is suitable for surface-mount technology (SMT). This package is compact and allows for efficient use of board space. Texas Instruments ensures high-quality standards, with the SN65LBC176AQDRG4 being RoHS compliant and lead-free, catering to environmental and health safety regulations.

Conclusion

The SN65LBC176AQDRG4 from Texas Instruments is a robust and reliable solution for differential signal transmission. With its high-speed capabilities, ESD protection, and low-power operation, it stands out as a top choice for engineers and designers looking to implement efficient communication in their systems.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess