EN
  • EN
  • DE

ISO7742FDWR

Part No ISO7742FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC / High-Speed, Robust-EMC Reinforced Quad-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812981-ISO7742FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7742FDWR CAD Model

Description

The ISO7742FDWR from Texas Instruments is a high-performance, quad-channel digital isolator designed to offer robust signal isolation for a variety of industrial and telecom applications. This state-of-the-art component ensures reliable data communication while protecting sensitive electronics from high voltages and noise.

Key Features:

  • High Isolation Voltage: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7742FDWR provides excellent protection against high voltage transients and enables the safe transfer of digital signals between different voltage domains.
  • Robust Data Rate: Capable of supporting data rates up to 100 Mbps, this isolator is well-suited for high-speed data interfaces, ensuring rapid and accurate data exchange without compromising signal integrity.
  • Low Power Consumption: Designed for efficiency, the ISO7742FDWR operates with low power consumption, making it ideal for power-sensitive applications.
  • Quad-Channel Configuration: The device includes four isolation channels, with three forward and one reverse-direction channel, providing flexibility in directional data flow and enabling multiple isolation configurations within a single package.
  • Wide Operating Temperature Range: It operates reliably over a wide temperature range from -40°C to +125°C, ensuring consistent performance in harsh environmental conditions.

Applications:

The ISO7742FDWR is suitable for a broad range of applications, including:

  • Industrial automation and control systems
  • Motor drives
  • Power inverters and converters
  • Medical equipment with stringent isolation requirements
  • Telecommunications infrastructure

Package and Quality:

The ISO7742FDWR comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the device is compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5415 $50.8300
48+ $2.0854 $100.0992
75+ $2.0202 $151.5150
103+ $1.9550 $201.3650
133+ $1.8899 $251.3567
178+ $1.6944 $301.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,812 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess