EN
  • EN
  • DE

ISO7742FQDBQRQ1

Part No ISO7742FQDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000162-ISO7742FQDBQRQ1
Manufacturer Texas Instruments
Category Isolators- Digital Isolators
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type General Purpose
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Ultra Librarian 3D Model Ultra Librarian ISO7742FQDBQRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7742FQDBQRQ1

The ISO7742FQDBQRQ1 is a high-performance, automotive-grade digital isolator manufactured by Texas Instruments (TI), designed to provide robust signal isolation for various electronic systems. This component is a part of TI's extensive range of isolation products, which are engineered to ensure signal integrity and protect sensitive circuits from high voltages and noise, making them ideal for automotive applications where reliability and safety are paramount.

Key Features:

  • High Isolation Voltage: The device offers an isolation voltage of 5000 Vrms for 1 minute, which is crucial for protecting low-voltage circuits from high-voltage environments.
  • Robust Electromagnetic Compatibility (EMC): With its low emissions and high immunity, the ISO7742FQDBQRQ1 is designed to perform reliably in electrically noisy environments, a common scenario in automotive applications.
  • Quad-Channel Configuration: It features four isolated channels with two forward and two reverse-direction channels, providing flexibility in interfacing between different domains.
  • High-Speed Operation: The device supports data rates up to 100 Mbps, ensuring high-speed data transfer with minimal signal delay, which is critical for real-time applications.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh automotive environments.
  • Automotive Qualification: The ISO7742FQDBQRQ1 is AEC-Q100 qualified, indicating that it meets the stringent quality standards required for automotive electronics.

Applications:

The ISO7742FQDBQRQ1 is ideal for use in a variety of automotive applications, including:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Electric Power Steering
  • Battery Management Systems
  • Hybrid and Electric Vehicle (EV) Systems

With its advanced features and compliance with automotive standards, the ISO7742FQDBQRQ1 is an excellent choice for designers who require reliable isolation in their automotive systems. Texas Instruments' commitment to quality and performance is evident in this robust and versatile digital isolator.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0688 $51.7200
59+ $1.6975 $100.1525
92+ $1.6445 $151.2940
126+ $1.5914 $200.5164
163+ $1.5384 $250.7592
218+ $1.3792 $300.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,336 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess