EN
  • EN
  • DE

LMH6639MAX/NOPB

Part No LMH6639MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6639 190MHz Rail-to-Rail Output Amplifier with Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series VIP10
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 200 V/μs
GBP - Gain Bandwidth Product 90MHz
-3db Bandwidth 228MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 1.3mV
Operating Supply Current 4.18mA
Output Current per Channel 112mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1201532-LMH6639MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Sensing & Instrumentation
Family Name LMH6639
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6639MAX/NOPB CAD Model

Description

The LMH6639MAX/NOPB is a high-performance, voltage feedback amplifier from Texas Instruments, designed to offer a blend of speed, precision, and power efficiency. This makes it an ideal choice for a wide range of applications, including active filters, ADC buffer amplifiers, and general-purpose amplification tasks.

Key Features

  • High-Speed Operation: With a slew rate of 130 V/µs and a bandwidth of 190 MHz, the LMH6639MAX/NOPB is capable of handling fast signal transitions, making it suitable for high-speed signal processing applications.
  • Low Distortion: The device provides excellent signal fidelity with a total harmonic distortion (THD) of -80 dBc, ensuring clean amplification of audio and instrumentation signals.
  • Low Noise: A voltage noise density of 2.6 nV/√Hz minimizes the impact on signal-to-noise ratio, which is critical in precision applications.
  • Flexible Power Supply: It operates from a single supply voltage ranging from 2.7V to 5.5V, or a dual supply of ±1.35V to ±2.75V, providing design versatility for different system power requirements.
  • Power Efficiency: The LMH6639MAX/NOPB offers a quiescent current of just 6.5 mA, which is beneficial for power-sensitive designs.
  • Output Short-Circuit Protection: This feature ensures reliability and robustness by protecting the amplifier from damage due to output short circuits.

Applications

  • Active Filters
  • ADC Buffer Amplifiers
  • Video and RF Amplification
  • Test and Measurement Equipment
  • Professional Audio Equipment

Package and Quality

The LMH6639MAX/NOPB comes in an 8-pin SOIC package, which is widely used and suitable for standard surface-mount technology (SMT) assembly processes. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that this amplifier delivers consistent performance and reliability for critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6890 $51.0910
46+ $2.2064 $101.4944
71+ $2.1374 $151.7554
97+ $2.0685 $200.6445
126+ $1.9995 $251.9370
168+ $1.7927 $301.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,875 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess