EN
  • EN
  • DE

ISO7761DBQ

Part No ISO7761DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7761
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48812, ISO7761DBQ-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922129-ISO7761DBQ
Ultra Librarian 3D Model Ultra Librarian ISO7761DBQ CAD Model

Description

Product Overview: Texas Instruments ISO7761DBQ

The Texas Instruments ISO7761DBQ is a high-performance, six-channel digital isolator designed to offer robust signal isolation for a variety of applications. This device leverages TI's state-of-the-art silicon dioxide (SiO2) insulation barrier, providing excellent isolation capabilities that enhance system reliability, protect against electric shocks, and reduce noise in electrically noisy environments.

Key Features

  • High Isolation Voltage: The ISO7761DBQ offers an isolation voltage of 5000 Vrms for 1 minute, which is essential for applications requiring stringent electrical isolation between the input and output.
  • Multi-Channel Configuration: With six isolated channels, the device provides flexibility in design, allowing for 3/3, 4/2, or 5/1 channel direction configurations to suit various communication needs.
  • High Data Rates: The isolator supports data rates up to 100 Mbps, making it suitable for high-speed digital interfaces such as SPI, I2C, or UART.
  • Low Power Consumption: It features low power operation, which minimizes power dissipation and is ideal for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): The ISO7761DBQ is designed with high noise immunity and low emissions, ensuring reliable performance in the presence of electromagnetic disturbances.

Applications

  • Industrial Automation
  • Medical Equipment
  • Electric Vehicles
  • Telecommunication Systems
  • Data Acquisition Systems

The ISO7761DBQ comes in a compact 16-pin SSOP (DBQ) package, making it suitable for applications where space is at a premium. Its wide temperature range of -40°C to +125°C ensures operation in harsh environments, making it a versatile choice for industrial and automotive applications.

With its combination of high isolation, high-speed data transfer, and robust EMC performance, the Texas Instruments ISO7761DBQ digital isolator is an excellent choice for designers looking to enhance the safety and reliability of their systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7747 $51.9723
22+ $4.7383 $104.2426
33+ $4.5902 $151.4766
46+ $4.4421 $204.3366
59+ $4.2941 $253.3519
78+ $3.8498 $300.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess