EN
  • EN
  • DE

ISO7761DWR

Part No ISO7761DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7761
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922131-ISO7761DWR
Ultra Librarian 3D Model Ultra Librarian ISO7761DWR CAD Model

Description

ISO7761DWR High-Speed Digital Isolator from Texas Instruments

The ISO7761DWR is a robust, high-performance digital isolator designed by Texas Instruments (TI) to ensure signal integrity and isolation in a wide range of industrial and telecom applications. This product is part of the ISO776x family, known for its high-speed, six-channel digital isolators that effectively separate parts of a system, thereby protecting it from noise, ground loops, and surges.

Featuring a unique capacitive isolation technology, the ISO7761DWR offers a high isolation voltage of 3000 VRMS for 1 minute per UL and can withstand transient over-voltages up to 8000 VPK. With a working voltage of 849 VPEAK, this isolator is suitable for reinforced isolation. It operates over a wide temperature range of -40°C to 125°C, making it ideal for harsh environments.

The ISO7761DWR supports high data rates of up to 100 Mbps and provides robust electromagnetic compatibility (EMC) performance, characterized by low emissions and high immunity. The device's six channels are configured as four forward and two reverse-direction channels, which offer great flexibility in meeting various communication protocol requirements, including SPI, I2C, and UART interfaces.

Designed with safety in mind, the ISO7761DWR incorporates fail-safe features that ensure a default high or low output when inputs are not powered. This is critical for safety-related applications where signal validity is paramount. Additionally, the device's low power consumption makes it suitable for power-sensitive applications.

The ISO7761DWR comes in a compact 16-pin SOIC (DWR) package, which is optimized for space-constrained applications. The small footprint, combined with the high isolation capabilities, makes it an excellent choice for providing digital isolation in printed circuit board (PCB) layouts where space and layout are crucial considerations.

Overall, the Texas Instruments ISO7761DWR digital isolator is a reliable solution that offers a perfect blend of speed, isolation, and flexibility, ensuring safe and accurate data transfer in complex electrical systems.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4540 $51.8100
36+ $2.8340 $102.0240
55+ $2.7455 $151.0025
76+ $2.6569 $201.9244
98+ $2.5684 $251.7032
131+ $2.3027 $301.6537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess