EN
  • EN
  • DE

ISO7821LLDWR

Part No ISO7821LLDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Pulse Width Distortion (Max) 4.5ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7821
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44871-1,296-44871-2,296-44871-6,TEXTISISO7821LLDWR,2156-ISO7821LLDWR
Standard Package 2,000
Win Source Part Number 1218704-ISO7821LLDWR
Ultra Librarian 3D Model Ultra Librarian ISO7821LLDWR CAD Model

Description

Introducing the ISO7821LLDWR Digital Isolator from Texas Instruments

The ISO7821LLDWR is a high-performance, dual-channel digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. Aimed at providing robust signal isolation, this device is an essential component for applications that require the stringent separation of circuits to ensure safety, signal integrity, and noise immunity.

Key Features:

  • High Isolation Voltage: The ISO7821LLDWR offers an impressive isolation voltage of 5.7 kVRMS for 1 minute, making it suitable for applications that operate under high-voltage conditions and require extra protection against electrical surges.
  • Low Propagation Delay: With a typical propagation delay of just 11 ns and a maximum of 16 ns, this isolator ensures high-speed data transfer with minimal signal distortion, which is critical for time-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): The device features low emissions and high immunity to electromagnetic interference, ensuring reliable performance in electrically noisy environments.
  • Wide Temperature Range: It operates effectively over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications that may experience extreme temperature variations.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7821LLDWR consumes low power, thereby reducing the thermal footprint and aiding in the design of energy-conscious systems.

Applications:

The ISO7821LLDWR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Green energy systems such as solar inverters and wind turbines
  • Motor drives and other power control systems
  • Data communication systems that require galvanic isolation

Package and Quality:

The device comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. It is also available in a wide-body version, providing an increased creepage and clearance distance. The ISO7821LLDWR meets or exceeds industry standards for insulation and isolation, ensuring a reliable solution for your critical design requirements.

With its combination of high-speed performance, reliability, and robust isolation capabilities, the ISO7821LLDWR from Texas Instruments is an excellent choice for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2912 $55.7472
14+ $7.6236 $106.7304
21+ $7.3853 $155.0913
28+ $7.1471 $200.1188
37+ $6.9089 $255.6293
49+ $6.1942 $303.5158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess