EN
  • EN
  • DE

ISO7821LLSDWWR

Part No ISO7821LLSDWWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ISO7821LLSDWWR-ND,296-45344-6,296-45344-2,296-45344-1
Standard Package 1,000
Win Source Part Number 1224606-ISO7821LLSDWWR
Ultra Librarian 3D Model Ultra Librarian ISO7821LLSDWWR CAD Model

Description

The ISO7821LLSDWWR is a high-performance, dual-channel digital isolator from Texas Instruments (TI) designed to provide robust signal isolation in a wide range of industrial and telecommunication applications. This advanced component is part of TI's ISO7821 series and is known for its exceptional isolation capabilities, which are crucial for protecting sensitive electronic circuits from high voltages and noise.

Key Features

  • High Isolation Voltage: The ISO7821LLSDWWR offers an isolation voltage of 5000 Vrms for 1 minute per UL 1577, ensuring reliable operation in environments with high voltage transients.
  • Low Propagation Delay: With a typical propagation delay of just 11 ns, this isolator facilitates rapid signal transmission, which is essential for high-speed digital communication.
  • Robust Electromagnetic Compatibility (EMC): The device features low emissions and high immunity to electromagnetic interference, minimizing signal corruption.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -55°C to +125°C, making it suitable for extreme conditions.

Applications

The ISO7821LLSDWWR is versatile and can be used in various applications, including but not limited to:

  • Industrial automation and control systems
  • Motor drives
  • Power inverters/converters
  • Medical equipment
  • Isolated data communication in telecom and datacom equipment

Technical Specifications

This digital isolator has a low-power design and operates with a supply voltage range from 2.25 V to 5.5 V. It features two forward and two reverse-direction channels, with integrated noise filters on the inputs to combat transient noises and glitches. The ISO7821LLSDWWR comes in a compact 16-pin SOIC wide-body package, providing a space-saving solution without compromising performance.

Quality and Reliability

TI is renowned for its commitment to quality, and the ISO7821LLSDWWR is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. The device also comes with TI's support and extensive resources, including technical documentation, design tools, and customer support to facilitate seamless integration into your projects.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess