EN
  • EN
  • DE

ISOW7841FAQDWERQ1

Part No ISOW7841FAQDWERQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO RISO DIG. ISOLATOR WITH INT / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 17.6ns, 17.6ns
Pulse Width Distortion (Max) 4.7ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISOW7841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354707-ISOW7841FAQDWERQ1
Ultra Librarian 3D Model Ultra Librarian ISOW7841FAQDWERQ1 CAD Model

Description

Texas Instruments ISOW7841FAQDWERQ1 High-Isolation Digital Isolator

The ISOW7841FAQDWERQ1 from Texas Instruments is a high-performance, quad-channel digital isolator with an integrated power converter. This advanced component is designed to offer robust signal isolation for industrial, automotive, and healthcare applications that require reinforced isolation for safety, functionality, and system reliability.

With an isolation rating of 5000 Vrms for 1 minute, the ISOW7841FAQDWERQ1 provides excellent protection against high-voltage spikes and surges, making it an ideal choice for systems that operate in challenging electrical environments. The device supports an extended temperature range from -40°C to +125°C, ensuring reliable performance across diverse operating conditions.

The integrated power converter within the ISOW7841FAQDWERQ1 offers a regulated output, eliminating the need for a separate isolated power supply and thereby reducing board space and system complexity. This feature also contributes to improved power efficiency and reduced emissions, which is crucial for meeting stringent energy and environmental standards.

Key features of the ISOW7841FAQDWERQ1 include:

  • Quad-channel digital isolator with 4 forward and 0 reverse-direction channels.
  • High electromagnetic immunity and low emissions that meet or exceed industry standards.
  • Integrated DC-DC converter with up to 150 mW of output power.
  • Low propagation delay with a typical value of 10.7 ns, ensuring fast signal processing.
  • Robust operation with 50 kV/µs transient immunity for reliable performance in harsh conditions.

The ISOW7841FAQDWERQ1 is available in a compact 16-pin SOIC package, making it suitable for space-constrained applications. It is also characterized for automotive applications, which means it meets the stringent quality and reliability requirements of the automotive industry. Whether you're designing an advanced driver-assistance system (ADAS), medical equipment, or industrial automation controls, the ISOW7841FAQDWERQ1 provides a high-integrity solution for your signal isolation needs.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8312 $51.3248
10+ $10.5282 $105.2820
15+ $10.1992 $152.9880
21+ $9.8702 $207.2742
27+ $9.5412 $257.6124
36+ $8.5542 $307.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess