EN
  • EN
  • DE

JAN2N428

Part No JAN2N428
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210563-JAN2N428
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JAN2N428 CAD Model

Description

The JAN2N428 is a high-performance semiconductor device from Texas Instruments, designed to meet the stringent requirements of the aerospace and defense industries. This product is a NPN bipolar junction transistor (BJT) that offers reliable operation even under extreme conditions, making it an ideal component for mission-critical applications.

Key Features

  • High Reliability: Manufactured to comply with the Joint Army/Navy (JAN) specifications, the JAN2N428 ensures top-tier performance and durability.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, which is critical for systems exposed to harsh environmental conditions.
  • Robust Voltage Ratings: With excellent voltage handling capabilities, the JAN2N428 can manage significant power levels, contributing to the versatility of its applications.
  • Hermetically Sealed: The device comes in a hermetically sealed package, ensuring protection against moisture and other environmental contaminants.
  • Lead (Pb)-Free: In alignment with environmental standards, the JAN2N428 is designed to be lead-free, minimizing the environmental impact.

Applications

The JAN2N428 transistor is suited for a variety of high-reliability applications, including but not limited to:

  • Avionics and aerospace systems
  • Military communication equipment
  • Power regulation modules
  • High-reliability consumer electronics
  • Automotive electronics

Technical Specifications

Parameter Value
Configuration Single
Collector-Emitter Voltage VCEO Max 50 V
Emitter-Base Voltage VEBO 6 V
Collector Current Continuous Max 1 A
Power Dissipation 800 mW

For detailed information regarding the JAN2N428, including full datasheets, application notes, and ordering information, please visit the Texas Instruments official website or contact their customer support team.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess