EN
  • EN
  • DE
  • IT

JM38510/07501BCA

Part No JM38510/07501BCA
Manufacturer Texas Instruments
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1191624-JM38510/07501BCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/07501BCA CAD Model

Description

Product Overview: JM38510/07501BCA

The JM38510/07501BCA is a high-quality integrated circuit (IC) product from Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is designed to meet rigorous military specifications, offering superior performance and reliability for critical applications.

Key Features

  • Durable Construction: The JM38510/07501BCA is constructed with the utmost precision, ensuring it can withstand the harsh conditions often encountered in military and aerospace environments. Its robust packaging is designed to resist extreme temperatures, vibrations, and other challenging conditions.
  • High Performance: This IC delivers exceptional performance, with specifications that guarantee it will function at the highest level for the applications it is designed for. It is engineered to provide stable and reliable operation, even under the most demanding circumstances.
  • Compliance with Standards: The product adheres to the stringent requirements of military standards, ensuring that it meets the necessary quality and performance benchmarks. This compliance is critical for use in systems where failure is not an option.

Applications

The JM38510/07501BCA is suited for a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and radar systems
  • Missile and weapons systems

Technical Specifications

As a product designed for critical applications, the JM38510/07501BCA comes with a detailed set of technical specifications. These include electrical characteristics like voltage rating, power consumption, and timing parameters, as well as physical attributes such as package type and pin configuration.

Quality Assurance

Texas Instruments is committed to providing products that meet the highest standards of quality and reliability. The JM38510/07501BCA is no exception, and it undergoes rigorous testing to ensure it meets the exacting requirements of its intended applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess