EN
  • EN
  • DE
  • IT

JM38510/10103BGA

Part No JM38510/10103BGA
Manufacturer Texas Instruments
Description Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1191630-JM38510/10103BGA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/10103BGA CAD Model

Description

The JM38510/10103BGA is a high-precision operational amplifier offered by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the military-grade series, which means it is designed to meet stringent requirements for reliability and performance in demanding environments.

With its robust construction, the JM38510/10103BGA is capable of operating under extreme conditions, making it an ideal choice for military, aerospace, and other high-reliability applications. The device features a well-balanced combination of voltage gain and phase margin, which ensures stability and high performance when driving capacitive loads.

Key Features:

  • High Gain Bandwidth Product: This operational amplifier offers a wide bandwidth that is suitable for a variety of analog applications.
  • Low Offset Voltage: The JM38510/10103BGA boasts a low offset voltage, which enhances the accuracy of the amplifier and reduces error in signal processing.
  • High Slew Rate: With a fast slew rate, this product can handle rapid changes in input signals without distortion, making it suitable for high-speed amplification tasks.
  • Military Specifications: Built to meet or exceed military standards (MIL-STD), this device assures high reliability and performance in harsh conditions.
  • Temperature Range: The operational amplifier is designed to operate over a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications:

  • Avionics and aerospace systems
  • Navigation and guidance systems
  • Communications equipment
  • High-reliability data acquisition
  • Instrumentation and control systems

The JM38510/10103BGA from Texas Instruments stands out as a reliable and durable choice for applications that cannot afford to compromise on precision and stability. Its adherence to military specifications underscores its suitability for use in some of the most challenging and critical applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess