EN
  • EN
  • DE

JM38510/30904BFA

Part No JM38510/30904BFA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT BIPOLAR 8-IN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922393-JM38510/30904BFA
Ultra Librarian 3D Model Ultra Librarian JM38510/30904BFA CAD Model

Description

The JM38510/30904BFA is a high-performance, precision integrated circuit from Texas Instruments, renowned for their innovative and reliable electronic components. This particular product is part of the military-grade series, offering exceptional quality and durability, which makes it suitable for use in demanding applications where robustness and longevity are crucial.

Key Features

  • High Precision: The JM38510/30904BFA is designed to deliver accurate and stable performance, making it ideal for precision applications in military and aerospace industries.
  • Durability: As a military-grade component, it is built to withstand extreme conditions, including high temperatures, vibration, and shock.
  • Longevity: Texas Instruments' commitment to quality ensures that this product has a long operational life, reducing the need for frequent replacements and maintenance.
  • Compliance: The component meets stringent military specifications, ensuring it complies with the necessary standards for military and defense equipment.

Applications

The JM38510/30904BFA is versatile and can be used in a variety of high-reliability applications. Some of the common uses include:

  • Avionics and aerospace systems
  • Military communication devices
  • Navigation and guidance systems
  • Missile and weapons systems
  • Spacecraft and satellite components

Technical Specifications

While specific technical details should be verified with the latest datasheet, the JM38510/30904BFA typically features the following specifications:

  • Operating Temperature Range: Specified by the military standards
  • Package Type: Hermetically sealed to ensure protection against environmental factors
  • Quality Level: Manufactured to meet MIL-STD requirements

For engineers and procurement specialists looking for reliable and rugged components for mission-critical systems, the JM38510/30904BFA from Texas Instruments stands out as a robust option. With its adherence to military specifications and the reputation of Texas Instruments for quality and innovation, this product is a trustworthy choice for your high-reliability electronic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess