EN
  • EN
  • DE

JM38510/50608BRA

Part No JM38510/50608BRA
Manufacturer Texas Instruments
Description Low-Power High-Performance Impact PAL Circuits 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 20
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1203638-JM38510/50608BRA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/50608BRA CAD Model

Description

The JM38510/50608BRA is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This precision device is part of Texas Instruments' range of military-grade components, designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications.

Key Features

  • Robust Performance: The JM38510/50608BRA operates efficiently across a wide range of temperatures, making it suitable for extreme environmental conditions.
  • Durable Construction: Built to the highest standards, this component is capable of withstanding physical stress and is resistant to wear and tear, ensuring longevity and consistent performance.
  • Precision Engineering: Texas Instruments' commitment to precision is evident in the meticulous design of the JM38510/50608BRA, ensuring accurate and reliable operation for critical applications.

Applications

The JM38510/50608BRA is ideally suited for use in systems where failure is not an option. Its robust nature makes it an excellent choice for:

  • Aerospace and avionics systems
  • Military and defense equipment
  • Spacecraft and satellite components
  • High-reliability industrial applications

Technical Specifications

The JM38510/50608BRA boasts a set of impressive technical specifications that underscore its suitability for high-reliability tasks:

  • Operating Temperature Range: Specified by the manufacturer to meet military standards
  • Package Type: Hermetically sealed to ensure protection against environmental factors
  • Quality Assurance: Manufactured under strict quality control standards and subjected to rigorous testing to guarantee performance under extreme conditions

With its focus on durability, precision, and reliability, the JM38510/50608BRA from Texas Instruments is a testament to the company's legacy of producing components that industry professionals trust for the most demanding applications. When it comes to high-stakes environments, the JM38510/50608BRA is the go-to choice for those who require the utmost in performance and dependability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess