EN
  • EN
  • DE

LM10524TME/NOPB

Part No LM10524TME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG TRPL BUCK PWR MGT 46DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Converter, Solid State Drives
Voltage - Input 3.3V ~ 5.5V
Number of Outputs 3
Voltage - Output Multiple
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 46-WFBGA, DSBGA
Supplier Device Package 46-DSBGA (2.82x3.22)
Base Product Number LM10524
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 467995-LM10524TME/NOPB
Ultra Librarian 3D Model Ultra Librarian LM10524TME/NOPB CAD Model

Description

The LM10524TME/NOPB is a highly integrated, flexible three-channel power management unit (PMU) from Texas Instruments (TI). This advanced component is designed to meet the demanding power requirements of modern portable and embedded devices. With its compact footprint and comprehensive feature set, the LM10524TME/NOPB is an ideal solution for powering multi-core application processors, FPGAs, and other system-on-chip (SoC) devices.

Featuring three high-efficiency step-down DC/DC converters, the LM10524TME/NOPB can deliver up to 4A of continuous output current per channel, ensuring reliable power for high-performance applications. The PMU operates over a wide input voltage range from 2.9V to 5.5V, making it versatile for use with various battery technologies and power sources.

The LM10524TME/NOPB incorporates several key features that enhance its performance and usability. It offers programmable output voltage levels, allowing designers to tailor the power supply to the specific needs of their application. Additionally, the device includes power sequencing and tracking capabilities, which are essential for systems that require a specific power-up and power-down order for different subsystems.

Safety and reliability are paramount in power management, and the LM10524TME/NOPB addresses these concerns with its built-in over-current, over-temperature, and under-voltage lockout protections. These features help to prevent damage to the PMU and the powered device in the event of abnormal operating conditions.

The LM10524TME/NOPB is available in a space-saving, thermally-enhanced 36-bump micro SMD package, which is well-suited for space-constrained applications. Furthermore, the device is designated with an NOPB (No Pb) suffix, indicating that it is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive products.

TI provides comprehensive technical documentation, including datasheets, application notes, and design tools, to assist in the rapid integration of the LM10524TME/NOPB into your design. With its combination of high efficiency, programmability, and protection features, the LM10524TME/NOPB from Texas Instruments stands out as a robust and versatile power management solution for today's high-tech electronics.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3053 $50.4424
20+ $5.1736 $103.4720
30+ $5.0120 $150.3600
42+ $4.8503 $203.7126
54+ $4.6886 $253.1844
72+ $4.2036 $302.6592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,997 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess