EN
  • EN
  • DE

LTC3859ALIFE#PBF

Part No LTC3859ALIFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3859AL - Triple Output, Buck/Buck/Boost Synchronous Controller with 28μA Burst Mode IQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync No
Lead Free Yes
Max Duty Cycle 100 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 38 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Output Phases 2
Number of Outputs 3
Number of Pins 38
Output Configuration Positive
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 535 kHz
Synchronous Rectifier Yes
Topology Buck-Boost, SEPIC
Win Source Part Number 1012517-LTC3859ALIFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3859ALIFE#PBF CAD Model

Description

Analog Devices Inc. LTC3859ALIFE#PBF

The LTC3859ALIFE#PBF is a high-performance, triple-output synchronous step-down switching regulator controller from Analog Devices Inc. This robust component is designed for precision voltage regulation and is an ideal solution for a wide range of power supply applications, including distributed power systems, industrial controls, and telecommunications equipment.

One of the standout features of the LTC3859ALIFE#PBF is its wide input voltage range, which spans from 4.5V to 38V, allowing it to accommodate a variety of power sources. This flexibility makes it suitable for use in systems that experience wide fluctuations in supply voltage or that require a battery-powered solution.

The device offers three outputs with independent tracking capabilities, ensuring that multiple voltage rails can be accurately regulated and sequenced. This is particularly useful in complex systems where multiple digital and analog circuits require different voltage levels and precise power-up sequencing.

The LTC3859ALIFE#PBF uses a constant-frequency, current-mode architecture that provides excellent line and load transient response. Additionally, its phase-lockable frequency (75kHz to 850kHz) allows users to optimize the performance of the regulator to meet specific application requirements, such as minimizing noise or maximizing efficiency.

With integrated N-channel MOSFET gate drivers, the LTC3859ALIFE#PBF can drive high-power external MOSFETs, enabling the design of high-efficiency power conversion systems. The device also features a robust set of protection features, including overvoltage, undervoltage, and overcurrent protection, which safeguard the system against a range of fault conditions.

The LTC3859ALIFE#PBF is available in a 38-lead TSSOP package with an exposed pad for enhanced thermal performance. This compact form factor, combined with its feature-rich design, makes the LTC3859ALIFE#PBF a versatile and reliable choice for engineers looking to create sophisticated power management solutions.

Overall, the LTC3859ALIFE#PBF by Analog Devices Inc. is a high-quality, versatile power management IC that offers precision, efficiency, and reliability for a multitude of applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2474 $60.9896
8+ $12.5107 $100.0856
13+ $12.1198 $157.5574
18+ $11.7288 $211.1184
23+ $11.3379 $260.7717
30+ $10.1650 $304.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess