EN
  • EN
  • DE

LM1084IS-12/NOPB

Part No LM1084IS-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 5A DDPAK / LDO Regulator Pos 12V 5A 4-Pin(3+Tab) TO-263 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 18V
Output Voltage 12V
Voltage Dropout (Maximum) 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 778626-LM1084IS-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM1084
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1084IS-12/NOPB CAD Model

Description

Product Overview: LM1084IS-12/NOPB

The LM1084IS-12/NOPB is a high-performance, low-dropout voltage regulator designed by Texas Instruments, renowned for its reliability and efficiency in providing stable voltage outputs. This regulator is part of the LM1084 series and is specifically engineered to deliver a fixed output voltage of 12V with an output current of up to 5A, making it an ideal choice for a wide range of applications, including sensitive electronics where consistent voltage is crucial.

Key Features

  • Output Voltage: This device provides a fixed output of 12V, which is suitable for various applications that require a stable 12V power supply.
  • High Current Capability: With an ability to supply up to 5A of output current, it can power a wide array of components, from microcontrollers to motors.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Overcurrent and Overtemperature Protection: These features ensure that the device and your application are protected from unexpected conditions, enhancing the overall safety and longevity of your project.
  • Adjustable Versions: Apart from fixed versions, the LM1084 series also offers adjustable variants for applications requiring a custom output voltage.
  • Surface-Mount Package: The NOPB (lead-free) version comes in a TO-263 package, which is suitable for surface-mount technology, facilitating easier integration into PCB designs.

Applications

The LM1084IS-12/NOPB is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supplies for motherboards and graphic cards
  • Linear power regulators for embedded systems
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Telecommunications equipment

Quality and Environmental Compliance

Texas Instruments is committed to environmental responsibility and the LM1084IS-12/NOPB adheres to RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead (Pb). The device's NOPB designation indicates that it is provided in a lead-free package.

Overall, the LM1084IS-12/NOPB from Texas Instruments stands out as a robust, reliable, and efficient solution for a wide range of power regulation needs, backed by the quality and support that professionals have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess