EN
  • EN
  • DE

LM1085IS-3.3/NOPB

Part No LM1085IS-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 070998-LM1085IS-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1085IS-3.3/NOPB CAD Model

Description

The LM1085IS-3.3/NOPB is a high-performance, low-dropout voltage regulator product from Texas Instruments, a globally recognized leader in the electronics industry.

  • Output Voltage: 3.3V
  • Output Current: Up to 3A
  • Feature: Low-dropout
  • Protection: Thermal shutdown and current limit functions
  • Package: TO-263
  • Manufacturing: Environmentally friendly processes and materials

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess