EN
  • EN
  • DE

LM1085ISX-5.0/NOPB

Part No LM1085ISX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 018634-LM1085ISX-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1085ISX-5.0/NOPB CAD Model

Description

The LM1085ISX-5.0/NOPB is a high-quality, high-performance voltage regulator manufactured by the renowned technology company, Texas Instruments.

  • Voltage: 5.0V
  • Output Current: 3A
  • Output Voltage: Fixed output voltage option
  • Dropout Voltage: Low
  • Protection: Overcurrent protection and thermal shutdown
  • Package: TO-263
  • Compliance: RoHS and Green standards

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $0.9783
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.1778
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.5014
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3127
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1686
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.0942
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1962 $50.5126
56+ $1.8020 $100.9120
86+ $1.7457 $150.1302
119+ $1.6894 $201.0386
154+ $1.6331 $251.4974
205+ $1.4641 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess