EN
  • EN
  • DE

LM1085IT-5.0

Part No LM1085IT-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 80962-LM1085IT-5.0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1085IT-5.0 CAD Model

Description

The LM1085IT-5.0 is a high-performance, low-dropout voltage regulator manufactured by the globally recognized semiconductor company, Texas Instruments.

  • Output Current: 3A
  • Output Voltage: 5.0 volts
  • Dropout Voltage: Low
  • Protection: Overcurrent and Thermal Protection
  • Power Supply Rejection Ratio (PSRR): High
  • Package: TO-220

You May Also Be Interested in

Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.1778
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1427
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
NXP / Nexperia
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1686

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2631 $57.8417
15+ $6.7800 $101.7000
23+ $6.5682 $151.0686
32+ $6.3563 $203.4016
41+ $6.1444 $251.9204
55+ $5.5088 $302.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess