EN
  • EN
  • DE

LM1086CT-ADJ/NOPB

Part No LM1086CT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO220-3 / LDO Regulator Pos 1.25V to 27.5V 1.5A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 29V
Output Voltage 1.2V
Output Voltage MAX 15V
Voltage Dropout (Maximum) 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA ~ 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 778631-LM1086CT-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1086
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1086CT-ADJ/NOPB CAD Model

Description

Product Overview: LM1086CT-ADJ/NOPB

The LM1086CT-ADJ/NOPB is a versatile and reliable low dropout voltage regulator from Texas Instruments, designed to cater to a wide range of applications requiring a stable and adjustable power supply. This regulator is part of the LM1086 series, which is known for its high efficiency and low voltage operation, making it an ideal choice for sensitive electronic equipment.

Key Features

  • Adjustable Output Voltage: The LM1086CT-ADJ/NOPB offers an adjustable output voltage that can be set from 1.25V to 15V with the use of external resistors. This flexibility allows designers to tailor the output to the specific needs of their application.
  • Low Dropout Voltage: With a dropout voltage typically at 1.5V at full load, this regulator maintains its performance even when the input-to-output differential is minimal, ensuring a stable output voltage under various load conditions.
  • High Current Capability: The device is capable of delivering up to 1.5A of output current, which is sufficient for a wide range of applications, from simple peripherals to more demanding electronic systems.
  • Excellent Load Regulation: The LM1086CT-ADJ/NOPB provides excellent regulation against variations in load, which is crucial for maintaining a stable voltage supply to sensitive components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Current Limiting: In-built current limiting prevents damage to the regulator during overload conditions, providing an additional layer of safety for your electronic designs.

Applications

The LM1086CT-ADJ/NOPB is suitable for a variety of applications, including but not limited to:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Adjustable power supplies
  • Battery chargers
  • Graphics cards
  • Motherboards and peripheral devices

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the LM1086CT-ADJ/NOPB's design. The regulator is available in a TO-220 package, which is known for its robustness and ease of mounting on printed circuit boards. Additionally, the NOPB designation indicates that this product is lead-free, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

With its combination of features, the LM1086CT-ADJ/NOPB is a top choice for designers seeking a dependable and flexible voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8567 $51.4206
43+ $2.3440 $100.7920
67+ $2.2707 $152.1369
92+ $2.1975 $202.1700
118+ $2.1242 $250.6556
158+ $1.9045 $300.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess