EN
  • EN
  • DE

LM1086ISX-5.0/NOPB

Part No LM1086ISX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.3V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 128135-LM1086ISX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1086ISX-5.0/NOPB CAD Model

Description

The LM1086ISX-5.0/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, a leading semiconductor manufacturing company renowned for its high-quality products and innovative solutions.

  • Dropout Voltage: 1.5V @ full load
  • Line Regulation: 0.015%
  • Output Voltage: Fixed 5V
  • Output Current: 1.5A
  • Thermal Performance: Excellent
  • Features: Internal thermal shutdown and thermal protection circuitry
  • Noise Operation: Low
  • Design: Compact
  • Package: Surface-mount TO-263
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4061 $51.0915
36+ $2.7947 $100.6092
56+ $2.7074 $151.6144
77+ $2.6200 $201.7400
99+ $2.5327 $250.7373
133+ $2.2707 $302.0031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess