EN
  • EN
  • DE
  • IT

LM1086IT-3.3/NOPB

Part No LM1086IT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM1086 1.5A Low Dropout Positive Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 27V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA ~ 10mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1196669-LM1086IT-3.3/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name LM1086
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM1086IT-3.3/NOPB CAD Model

Description

The LM1086IT-3.3/NOPB is a low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of delivering up to 1.5A of continuous output current with a dropout voltage of typically 1.5V at full load. The LM1086IT-3.3/NOPB is part of Texas Instruments' LM1086 series, and this particular model provides a fixed output voltage of 3.3V, making it an excellent choice for a wide range of applications that require a stable and reliable power supply.

Key Features:

  • Output Voltage: Fixed at 3.3V
  • Output Current: Up to 1.5A
  • Dropout Voltage: Typically 1.5V at full load
  • Package: TO-220
  • Operating Temperature: -40°C to +125°C
  • Regulation: Excellent line and load regulation
  • Protection: Overcurrent and thermal protection
  • Qualification: Automotive Grade product
  • Lead-Free / RoHS Compliant: Yes (NOPB - No Lead (Pb))

Applications:

The LM1086IT-3.3/NOPB is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Automotive Infotainment Systems
  • Telecommunication Equipment
  • Portable Devices
  • Power Management Solutions

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The LM1086IT-3.3/NOPB is no exception and is designed to meet the stringent requirements of the automotive industry, including operation under extreme temperature conditions and robustness against electrical disturbances. The device also comes in a TO-220 package, which is widely used and trusted for its thermal performance and ease of handling in manufacturing and service environments.

Environmental Compliance:

The LM1086IT-3.3/NOPB complies with RoHS standards, ensuring that it is free from hazardous substances such as lead, making it suitable for use in environmentally sensitive applications. The NOPB designation indicates that the device is provided in a lead-free package, further underlining Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2686 $58.8348
42+ $2.6820 $112.6440
65+ $2.5981 $168.8765
90+ $2.5143 $226.2870
116+ $2.4305 $281.9380
155+ $2.1791 $337.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess