EN
  • EN
  • DE

LM108AJ8/883

Part No LM108AJ8/883
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description National Semiconductor LM108AJ-8/883 / IC Super Gain Op Amp 8PIN DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 96 dB
Input Bias Current 2 nA
Input Offset Voltage (Vos) 500 µV
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 2 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 8
Power Dissipation 400 mW
Power Supply Rejection Ratio (PSRR) 96 dB
RoHS Non-Compliant
Slew Rate 0.05 V/µs
Voltage Gain 86.02 dB
Win Source Part Number 967633-LM108AJ8/883
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM108AJ8/883 CAD Model

Description

The LM108AJ8/883 is a high-performance operational amplifier from Texas Instruments, renowned for its precision and durability. This particular model is designed to meet the stringent requirements of military and aerospace applications, as indicated by the "/883" suffix, which denotes compliance with the MIL-STD-883 standard for electronic components used in military and space electronics.

Key Features

  • High Precision: The LM108AJ8/883 offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing over a wide range of conditions.
  • Wide Operating Range: Designed to function effectively across a broad spectrum of temperatures, this operational amplifier can operate over the military temperature range, making it suitable for extreme environments.
  • Durable Packaging: Encased in a reliable package, the LM108AJ8/883 is built to withstand the rigors of high-stress applications, ensuring longevity and consistent performance.
  • Versatility: With its wide bandwidth and fast slew rate, this op-amp is versatile enough to be used in a multitude of applications, ranging from precision instrumentation to control systems.

Applications

The robust design and precise operation of the LM108AJ8/883 make it an ideal choice for critical applications where failure is not an option. Some common uses include:

  • Guidance and navigation systems
  • Flight control systems
  • Satellite and space exploration equipment
  • High-reliability computing systems
  • Precision analog processing

Product Specifications

The LM108AJ8/883 is characterized by its exceptional performance metrics which include a low input bias current, high input impedance, and a stable frequency response over a wide range of temperatures. Its specifications are tailored to meet the demanding requirements of its intended military and aerospace applications.

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The LM108AJ8/883 operational amplifier is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected for military-grade components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess