EN
  • EN
  • DE

ASMCC0303-13

Part No ASMCC0303-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Application Specific Multi Chip Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046135-ASMCC0303-13
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASMCC0303-13 CAD Model

Description

The ASMCC0303-13 is a high-performance, low-dropout voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This voltage regulator is engineered to provide a stable and reliable power supply for a wide range of electronic applications, making it an ideal choice for designers looking for efficient power management solutions.

Key Features

  • Output Voltage: The ASMCC0303-13 offers a precise output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • Low Dropout: With its low dropout feature, this voltage regulator maintains its output regulation with minimal difference between the input and output voltages, which is particularly useful in battery-operated devices where maximizing efficiency is crucial.
  • High Accuracy: The voltage regulator provides high accuracy in its output, contributing to the overall reliability and performance of the end application.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device from overheating, thus ensuring long-term stability and performance.
  • Current Limiting: The ASMCC0303-13 incorporates current limiting features to protect the circuit from excessive current draw, which could otherwise damage the device or the application it is used in.
  • Package Type: This component is available in a robust package that is designed for optimal thermal performance and space-saving on the PCB.

Applications

The ASMCC0303-13 voltage regulator is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems

Conclusion

Overall, the ASMCC0303-13 from Diodes Incorporated represents a reliable and efficient solution for power management challenges. Its combination of low dropout, high accuracy, thermal protection, and current limiting features make it a versatile component that can enhance the performance and reliability of a wide array of electronic products. With its robust packaging, the ASMCC0303-13 is also an excellent choice for applications where space is at a premium and thermal management is a concern.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2451 $58.8240
575+ $0.2012 $115.6900
890+ $0.1949 $173.4610
1,225+ $0.1887 $231.1575
1,585+ $0.1823 $288.9455
2,125+ $0.1635 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess