EN
  • EN
  • DE

LM108J-8/883

Part No LM108J-8/883
Manufacturer Texas Instruments
Description LM108/LM108AQML Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196677-LM108J-8/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM108J-8/883 CAD Model

Description

The LM108J-8/883 is a high-performance, precision operational amplifier from Texas Instruments, designed to offer superior accuracy and stability in a wide range of applications. This particular model is part of the military-grade product line, which means it meets the stringent requirements of the 883 military standards, making it suitable for use in harsh environments and critical systems where reliability is paramount.

Key Features

  • High Precision: The LM108J-8/883 offers outstanding precision with very low offset voltage and drift, ensuring consistent performance over time and temperature variations.
  • Wide Operating Range: It operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Low Noise: Designed with low noise characteristics, this operational amplifier is ideal for sensitive applications where signal integrity is crucial.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal quality and making it suitable for high-impedance sensor applications.
  • Durable: The robust construction and adherence to military specifications ensure that the LM108J-8/883 can withstand extreme conditions without compromising performance.

Applications

The LM108J-8/883 is versatile and can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Precision data systems
  • Analog computing functions
  • Sample and hold circuits
  • High-quality audio equipment
  • Military and aerospace electronics

Product Specifications

With its ceramic DIP (Dual In-line Package) enclosure, the LM108J-8/883 is designed for through-hole mounting, which facilitates easy integration into existing designs. The device's temperature range, supply voltage, and other key specifications are tailored to meet the rigorous demands of military and aerospace applications.

Conclusion

The LM108J-8/883 from Texas Instruments represents a blend of precision, durability, and versatility, making it an excellent choice for designers looking for an operational amplifier that can deliver consistent performance in the most demanding environments. Its compliance with military standards underscores its reliability and suitability for high-stakes applications where failure is not an option.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess