EN
  • EN
  • DE

LM1117DT-2.85

Part No LM1117DT-2.85
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 071005-LM1117DT-2.85
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1117DT-2.85 CAD Model

Description

The LM1117DT-2.85 from Texas Instruments is a high-quality, low-dropout voltage regulator with a fixed output voltage of 2.85V.

  • Feature: low dropout voltage
  • Dropout Voltage: typically 1.2V @ 800mA load current
  • Output Current: up to 800mA
  • Features: over-current protection and over-temperature protection
  • Package: TO-252 package
  • Feature: excellent line and load regulation specifications
  • Feature: low quiescent current

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess