EN
  • EN
  • DE

LM1117DT-ADJ

Part No LM1117DT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.8V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 13.8 V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 082580-LM1117DT-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117DT-ADJ CAD Model

Description

The LM1117DT-ADJ from Texas Instruments is a highly efficient and reliable adjustable voltage regulator designed to offer a wide range of applications.

  • Output Voltage: adjustable output voltage from 1.25V to 13.8V
  • Output Current: 1A output current
  • Features: built-in thermal shutdown and current limit functions
  • Feature: output capacitor which improves transient response
  • Package: TO-252 package
  • Mounting: surface mount applications
  • Operating Temperature: wide temperature range from -40 to 125 degrees Celsius

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9352 $51.4360
115+ $0.8761 $100.7515
180+ $0.8465 $152.3700
255+ $0.7873 $200.7615
330+ $0.7577 $250.0410
415+ $0.7281 $302.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess