EN
  • EN
  • DE

ADCMP600BRJZ

Part No ADCMP600BRJZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23
Manufacturer Analog Devices Inc.
Win Source Part Number 759907-ADCMP600BRJZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP600BRJZ CAD Model

Description

Analog Devices Inc. ADCMP600BRJZ - High-Speed Comparator

The ADCMP600BRJZ is a high-performance, high-speed comparator from the renowned manufacturer Analog Devices Inc., designed to deliver rapid signal processing with low power consumption. This device is an optimal solution for a variety of applications that require precise voltage comparison and fast response times, such as zero-crossing detectors, window comparators, and level shifters.

Constructed with Analog Devices' proprietary XFCB2 process, the ADCMP600BRJZ boasts a propagation delay of typically 700 ps, making it an ideal component for high-speed systems. Its rail-to-rail input range provides the flexibility needed in modern circuit designs, allowing it to handle input signals that span the entire power supply range.

Key Features:

  • Propagation Delay: Typically 700 ps, ensuring swift response to input signal changes.
  • Supply Voltage Range: 2.5 V to 5.5 V, accommodating a wide range of applications and power environments.
  • Input Voltage Range: Rail-to-rail, enabling the comparator to handle input signals from the lowest ground to the highest supply voltage level.
  • Output Voltage: PECL-compatible, offering compatibility with high-speed logic and ease of integration into digital systems.
  • Power Consumption: Low power operation, minimizing energy usage in power-sensitive designs.
  • Package: The device is housed in a compact 5-lead SOT-23 package, suitable for space-constrained applications.

The ADCMP600BRJZ also features a latch function that allows the user to control the timing of the output signal, which is crucial for synchronized operations in digital systems. With its fast overdrive and underdrive recovery times, the comparator quickly returns to normal operation after experiencing large input overdrive conditions, ensuring consistent performance and reliability.

Whether utilized in high-speed data acquisition systems, clock and data restoration circuits, or pulse and square wave shapers, the ADCMP600BRJZ from Analog Devices Inc. stands out as a top-tier choice for designers seeking a high-speed comparator that doesn't compromise on accuracy or power efficiency.

For detailed specifications and application guidance, it is recommended to consult the ADCMP600BRJZ datasheet available on the Analog Devices Inc. website, ensuring a comprehensive understanding of the product's capabilities and integration requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2143 $50.9289
49+ $2.0714 $101.4986
75+ $2.0000 $150.0000
108+ $1.8571 $200.5668
141+ $1.7857 $251.7837
175+ $1.7143 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,162 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess