EN
  • EN
  • DE

LM1117DTX-3.3/NOPB

Part No LM1117DTX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.8A 3-Pin(2+Tab) TO-252 T/R / IC REG LDO 3.3V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 018642-LM1117DTX-3.3/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM1117
Introduction Date June 01, 1998
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM1117DTX-3.3/NOPB CAD Model

Description

The LM1117DTX-3.3/NOPB is a high-quality, advanced linear voltage regulator product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Output Voltage: 3.3V
  • Output Current: 800mA
  • Input Voltage Range: 1V to 10V
  • Dropout Voltage: 1.2V @ maximum load
  • Feature: low dropout performance for lower power consumption
  • Features: current limiting and thermal shutdown
  • Package: TO-252 (D Pak) package
  • Compliance: RoHS compliant
  • Accuracy: 1% tolerance on output voltage

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5473 $51.9935
225+ $0.4490 $101.0250
345+ $0.4350 $150.0750
480+ $0.4210 $202.0800
615+ $0.4069 $250.2435
825+ $0.3649 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,710 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess