EN
  • EN
  • DE
  • IT

LM1117IDT-5.0/NOPB

Part No LM1117IDT-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 206285-LM1117IDT-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1117IDT-5.0/NOPB CAD Model

Description

The LM1117IDT-5.0/NOPB is a high-quality, fixed voltage regulator from Texas Instruments, a leading global semiconductor company.

  • Output Voltage: 5.0V
  • Output Current: 800mA
  • Dropout Voltage: Low dropout voltage
  • Safety Features: Built-in current limiting and thermal shutdown capabilities
  • Protection Feature: Safe operating area (SOA) protection
  • Package: TO-252 (surface-mount)
  • Operating Temperature Range: -40°C to 125°C
  • External Components: Requires only two external capacitors
  • Capacitor Compatibility: Compatible with a wide range of capacitors, including low-cost ceramic types

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7370 $52.1100
75+ $1.4253 $106.8975
110+ $1.3807 $151.8770
150+ $1.3362 $200.4300
195+ $1.2917 $251.8815
260+ $1.1580 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess