EN
  • EN
  • DE

LM1117IDT-ADJ

Part No LM1117IDT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.8V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 13.8 V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 082581-LM1117IDT-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117IDT-ADJ CAD Model

Description

The LM1117IDT-ADJ from Texas Instruments is a high-quality, adjustable voltage regulator designed to offer a wide range of applications.

  • Dropout: 1.2V @ 800mA of load current
  • Output Voltage: Adjustable output voltage of 1.25V to 13.8V
  • Output Current: 800mA
  • Features: Built-in thermal shutdown and current limit features
  • Operating Temperature Range: -40°C to 125°C
  • Package: TO-252 (D PAK)
  • Package: lead (Pb)-free

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7062 $51.1860
63+ $1.5983 $100.6929
98+ $1.5443 $151.3414
140+ $1.4363 $201.0820
181+ $1.3823 $250.1963
226+ $1.3283 $300.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess