EN
  • EN
  • DE
  • IT

LM1117IDTX-3.3/NOPB

Part No LM1117IDTX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 110519-LM1117IDTX-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian LM1117IDTX-3.3/NOPB CAD Model

Description

The LM1117IDTX-3.3/NOPB from Texas Instruments is a highly efficient, low-dropout voltage regulator that offers optimal performance in a compact design.

  • Output Voltage: 3.3V (fixed)
  • Load Current: Up to 800mA
  • Package: TO-252
  • Dropout Voltage: Low dropout voltage
  • Output Accuracy: 1%
  • Protection: Built-in thermal and current limit protections
  • Input Voltage Range: 1.2V to 15V
  • Output Capacitors: Designed to operate with small output capacitors

You May Also Be Interested in

ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0510 $57.8050
130+ $0.8624 $112.1120
205+ $0.8354 $171.2570
280+ $0.8085 $226.3800
360+ $0.7815 $281.3400
480+ $0.7007 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,310 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess