EN
  • EN
  • DE

LM1117IDTX-5.0/NOPB

Part No LM1117IDTX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 144225-LM1117IDTX-5.0/NOPB
Family Name LM1117
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117IDTX-5.0/NOPB CAD Model

Description

The LM1117IDTX-5.0/NOPB is a high-quality, efficient, low-dropout voltage regulator manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors and a variety of other semiconductor solutions.

  • Output Voltage: 5.0V (steady, regulated)
  • Output Current: Up to 800mA
  • Output Voltage: Fixed
  • Dropout Voltage: Low dropout voltage
  • Operating Temperature Range: -40 to 125 degrees Celsius
  • Package: TO-252
  • Terminals: input, output, and ground
  • Protection: over-temperature and over-current protection
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to €2.2249
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ €0.4515 €47.4061
245+ €0.3704 €90.7570
380+ €0.3589 €136.3907
525+ €0.3473 €182.3422
680+ €0.3357 €228.2855
905+ €0.3010 €272.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess