EN
  • EN
  • DE
  • IT

LM1117IMP-5.0/NOPB

Part No LM1117IMP-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018644-LM1117IMP-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1117IMP-5.0/NOPB CAD Model

Description

Product LM1117IMP-5.0/NOPB is an exceptional LDO (Low-Dropout) regulator designed by Texas Instruments, a renowned global semiconductor company.

  • Output Voltage: 5.0V
  • Maximum Input Voltage: 15V
  • Output Current: Up to 800mA
  • Dropout Voltage: Low
  • Self-Consumption Current: Very Low
  • Protection: Overcurrent and thermal protection
  • Package: SOT-223
  • Compliance: RoHS compliant and lead-free
  • Line and Load Regulation: Excellent
  • Output Voltage Accuracy: Commendable
  • Junction Temperature Range: -40 to 125 degrees Celsius

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3173 $50.7680
385+ $0.2603 $100.2155
595+ $0.2522 $150.0590
820+ $0.2441 $200.1620
1,060+ $0.2359 $250.0540
1,420+ $0.2115 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,762 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess