EN
  • EN
  • DE

LM1117IMPX-5.0

Part No LM1117IMPX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.8A 4-Pin(3+Tab) SOT-223 T/R / 800mA Low-Dropout Linear Regulator | IC REG LINEAR 5V 800MA SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM1117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1196724-LM1117IMPX-5.0
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name LM1117
Introduction Date October 01, 2002
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1117IMPX-5.0 CAD Model

Description

Product Overview: LM1117IMPX-5.0 Voltage Regulator

The LM1117IMPX-5.0 is a low dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of delivering a fixed output voltage of 5.0V with a current up to 800mA. The LM1117 series offers high-efficiency power conversion, which is essential for modern electronic devices that require stable voltage supplies.

Key Features:

  • Output Voltage: 5.0V fixed output, which is ideal for logic circuits and standard 5V-operated devices.
  • Output Current: Capable of delivering 800mA of load current, making it suitable for a wide range of applications.
  • Low Dropout: The low dropout performance ensures efficient operation even with very low input-output voltage differentials.
  • Thermal Shutdown and Current Limit Protection: Integrated safety features protect the device and the load from excessive temperature and current.
  • Package: Available in an SOT-223 package, which is compact and suitable for surface-mount technology (SMT).
  • Line Regulation: Maintains consistent output voltage despite variations in the input voltage.
  • Load Regulation: Keeps the output voltage stable under various load conditions.

Applications:

The LM1117IMPX-5.0 is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Computer Systems
  • Instrumentation
  • Peripheral Devices

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the LM1117IMPX-5.0 is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term stability and performance in your electronic designs.

Ordering Information:

When ordering the LM1117IMPX-5.0, ensure to specify the correct package type and quantity. For additional information and technical support, Texas Instruments provides extensive documentation and customer service resources to assist with your design and implementation needs.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1533 $50.5890
700+ $0.1436 $100.5200
1,085+ $0.1388 $150.5980
1,550+ $0.1291 $200.1050
2,015+ $0.1242 $250.2630
2,515+ $0.1194 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,007 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess