EN
  • EN
  • DE
  • IT

LM1117LDX-1.8/NOPB

Part No LM1117LDX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 018648-LM1117LDX-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117LDX-1.8/NOPB CAD Model

Description

The LM1117LDX-1.8/NOPB is a high-quality, reliable, and efficient voltage regulator from Texas Instruments, a leading global semiconductor company.

  • Maximum Input Voltage: 15V
  • Output Voltage: 1.8V (fixed)
  • Regulator Type: Low-dropout linear regulator
  • Maximum Dropout Voltage: 1.2V
  • Output Current: Up to 800mA
  • Package: TO-263 (D2PAK)
  • Safety Features: Over-temperature and over-current protection
  • Compliance: RoHS compliant

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6042 $57.3990
230+ $0.4958 $114.0340
350+ $0.4804 $168.1400
485+ $0.4648 $225.4280
625+ $0.4493 $280.8125
835+ $0.4029 $336.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,972 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess