The LM1117MPX-2.5 is a low-dropout voltage regulator (LDO) designed by Texas Instruments, offering a fixed output voltage of 2.5V with a capability to deliver up to 800mA of continuous output current. This high-performance component is ideal for a wide range of applications, including but not limited to consumer electronics, embedded systems, and peripheral devices.
Key Features
- Fixed Output: The device provides a stable 2.5V output, which is essential for sensitive electronics requiring consistent voltage levels for optimal performance.
- High Efficiency: With its low dropout voltage, the LM1117MPX-2.5 ensures efficient use of power, minimizing heat generation and preserving battery life in portable applications.
- Current Capacity: Capable of delivering up to 800mA, this LDO can support a variety of components that require a moderate amount of power.
- Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.
- Short Circuit Protection: The LM1117MPX-2.5 includes short circuit protection, which safeguards the regulator and the attached components from potential damage caused by unexpected current spikes.
Applications
- Portable Devices
- Embedded Systems
- Consumer Electronics
- Peripheral Devices
Quality and Reliability
Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM1117MPX-2.5 is built to the highest quality standards. It features a robust design that ensures reliable performance even under varying conditions and in demanding applications. The device is available in a SOT-223 package, which provides a compact footprint while allowing for adequate heat dissipation.
Technical Specifications
| Parameter |
Value |
| Output Voltage |
2.5V |
| Output Current |
Up to 800mA |
| Dropout Voltage |
Typically 1.2V at 800mA |
| Package |
SOT-223 |
For those in need of a reliable and efficient voltage regulation solution, the LM1117MPX-2.5 from Texas Instruments is an excellent choice that combines performance with durability.