EN
  • EN
  • DE

LM111J-8/883

Part No LM111J-8/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description VOLTAGE COMPARATOR 8-CDIP -55 TO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series LM111
Package Tube
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1µA @ ±15V
Current - Quiescent (Max) 5mA, 6mA
Propagation Delay (Max) 200ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 827693-LM111J-8/883
Ultra Librarian 3D Model Ultra Librarian LM111J-8/883 CAD Model

Description

The LM111J-8/883 from Texas Instruments is a high-performance voltage comparator designed for industrial, military, and aerospace applications where reliability and durability are of paramount importance. This precision device is capable of making fast voltage level comparisons, making it an essential component in a wide variety of electronic circuits.

Key Features

  • Fast Response Time: The LM111J-8/883 boasts a response time typically under 200 ns, enabling quick and accurate voltage comparison.
  • Wide Operating Voltage Range: This comparator can operate over a wide voltage range, accommodating systems with various power supplies.
  • Low Input Bias Current: The device features a low input bias current, which enhances its accuracy and reduces power consumption.
  • Strobe Function: It includes a strobe capability, allowing the comparison function to be disabled for multiplexing and other applications.
  • Hermetically Sealed: The LM111J-8/883 is hermetically sealed, offering robust protection against harsh environmental conditions.
  • Military Specifications: This component meets the stringent MIL-STD-883 standards, ensuring its performance in demanding military and aerospace applications.

Applications

The LM111J-8/883 is versatile and can be used in a variety of applications such as:

  • Analog-to-digital converters
  • Zero-crossing detectors
  • Level shifting circuits
  • Relay drivers
  • Precision voltage regulators
  • Window comparators

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM111J-8/883 has undergone rigorous testing to ensure it meets the high standards required for use in critical applications. With its robust construction and proven reliability, this voltage comparator is an excellent choice for systems that cannot afford to fail.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Micrel
Comparator with Reference
Need more? Email Us
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $2.9245
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8911 $63.7822
4+ $26.1670 $104.6680
6+ $25.3493 $152.0958
9+ $24.5316 $220.7844
11+ $23.7139 $260.8529
15+ $21.2607 $318.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,321 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess