EN
  • EN
  • DE

LM1203N/BN

Part No LM1203N/BN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81153-LM1203N/BN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1203N/BN CAD Model

Description

The LM1203N/BN is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Video amplifier system with on-chip phase-locked loop (PLL)
  • Amplifiers: Three wideband amplifiers with a 130 MHz bandwidth
  • PLL: On-chip PLL circuit designed to operate with very low jitter
  • Reference Voltage: Internal reference voltage source
  • Supply Voltage Range: Wide
  • Package: 20-pin DIP (Dual In-line Package)
  • Operating Temperature Range: 0°C to 70°C
  • Power Consumption: Designed to operate efficiently

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Lowest to $3.1721
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess