EN
  • EN
  • DE

SMBT1203RLT1

Part No SMBT1203RLT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328256-SMBT1203RLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1203RLT1 CAD Model

Description

ON Semiconductor SMBT1203RLT1 - Surface Mount Schottky Barrier Rectifier

The ON Semiconductor SMBT1203RLT1 is a high-performance, surface-mount Schottky barrier rectifier designed for applications requiring low forward voltage drop and high current capability. This rectifier is housed in a compact SMB package, making it ideal for space-constrained applications where efficiency is a top priority.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Current Capability: With its ability to handle high currents, the SMBT1203RLT1 is well-suited for high-density power applications.
  • Surface-Mount Package: The SMB package allows for easy integration into PCB designs, facilitating automated assembly processes and saving board space.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability, particularly in challenging environments.
  • High Surge Capability: The device is capable of withstanding high surge currents, making it an excellent choice for applications that may experience transient over-voltage conditions.
  • RoHS Compliant: The SMBT1203RLT1 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The ON Semiconductor SMBT1203RLT1 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Polarity protection devices

Technical Specifications

The SMBT1203RLT1 offers a maximum repetitive peak reverse voltage (VRRM) of up to 30 volts, and a maximum average forward rectified current (IAV) at a specified temperature, which ensures its suitability for a wide range of operating conditions. The device also boasts a low forward voltage and fast switching speed, contributing to improved system performance and efficiency.

ON Semiconductor's commitment to quality and performance is evident in the SMBT1203RLT1 Schottky barrier rectifier. It is an excellent choice for designers looking for a reliable and efficient rectifying solution for their power management applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess