EN
  • EN
  • DE

LM120K-15/883

Part No LM120K-15/883
Manufacturer Texas Instruments
Description LM120QML Series 3-Terminal Negative Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196779-LM120K-15/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM120K-15/883 CAD Model

Description

Product Overview: Texas Instruments LM120K-15/883

The Texas Instruments LM120K-15/883 is a high-performance, military-grade voltage regulator designed for demanding applications that require a stable and reliable power supply. This regulator is part of the LM120 series and is characterized by its robustness, precision, and efficiency, making it an ideal choice for aerospace, defense, and other mission-critical systems.

Key Features

  • Voltage Output: The LM120K-15/883 provides a fixed output voltage of 15V, which is suitable for a wide range of electronic components and circuits.
  • Current Output: This device is capable of delivering up to 1.5A of output current, ensuring sufficient power for heavy-load conditions.
  • Temperature Range: It operates over a wide temperature range, from -55°C to +125°C, making it reliable in extreme environmental conditions.
  • Package: The regulator is housed in a TO-3 package, known for its high power dissipation and durability.
  • Protection Features: It includes built-in protection mechanisms such as thermal overload protection, short-circuit protection, and safe-area compensation, which contribute to the device's long-term reliability.

Applications

The LM120K-15/883 is designed to meet the stringent requirements of military and aerospace applications. It is commonly used in:

  • Satellite systems
  • Navigation equipment
  • Radar and communication systems
  • Avionic controls
  • Missile and weapon systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM120K-15/883 is no exception. This voltage regulator is manufactured to meet MIL-STD-883 standards, ensuring that it meets the highest levels of performance and reliability required for military applications. Each unit undergoes rigorous testing to guarantee that it can withstand the stresses of use in harsh environments.

Technical Support and Documentation

Comprehensive technical support and detailed documentation are available for the LM120K-15/883. Engineers and technicians can access datasheets, application notes, and design resources from Texas Instruments to assist with integration, performance optimization, and troubleshooting.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,735 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess