EN
  • EN
  • DE

LM124AW

Part No LM124AW
Manufacturer Texas Instruments
Description QUADRUPLE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1196797-LM124AW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM124AW CAD Model

Description

The LM124AW, designed and manufactured by Texas Instruments, is a versatile quadruple operational amplifier that has been engineered to cater to a wide array of applications in the electronics industry. This high-performance device is characterized by its low power consumption and stable operation, making it an ideal choice for integration in control systems, sensor interfaces, and other electronic circuits where precision and reliability are paramount.

Key Features

  • Quadruple Op-Amp Design: The LM124AW features four independent operational amplifiers in a single package, offering design flexibility and reduced space requirements on printed circuit boards (PCBs).
  • Low Power Consumption: With its design optimized for low power usage, this op-amp is suitable for battery-powered and portable devices, ensuring longer operation time and energy efficiency.
  • Wide Supply Range: The device can operate from a supply voltage range of ±3V to ±15V, accommodating various application needs and simplifying power supply design.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of this op-amp minimizes the effects of unwanted signals, enhancing the performance of the device in noisy environments.
  • Input Offset Voltage: It features low input offset voltage, which reduces the need for external calibration and allows for more accurate signal amplification.
  • Phase Compensation: Internal frequency compensation ensures stability and fast response, which is crucial for feedback control systems.

Applications

The LM124AW is a highly adaptable component that can be utilized in a variety of electronic systems. Some of its common applications include:

  • Analog processing circuits
  • Signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Voltage followers and integrators
  • Comparators and multivibrators

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM124AW is no exception. Each device is rigorously tested to meet high standards of performance and reliability, ensuring that it performs to specifications in the most demanding conditions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9615 $53.9615
3+ $44.2761 $132.8283
4+ $42.8924 $171.5696
5+ $41.5088 $207.5440
7+ $40.1252 $280.8764
9+ $35.9743 $323.7687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess