The Texas Instruments LM139J/883 from Texas Instruments is a high-performance, quad differential comparator designed to provide high-quality functionality and performance for a wide range of applications.
- Power Supply Voltages: operate over a wide range of power supply voltages, from a single 5V supply up to 36V dual supplies.
- Current Drain: has a low current drain, which is independent of the magnitude of the power supply voltage.
- Precision: features low input offset voltage and offset current.
- Response Time: has a fast response time.
- Operating Temperature Range: operate over a wide temperature range, from -55°C to 125°C.
- Package: comes in a 14-pin ceramic dual in-line package (CERDIP).
- Compliance: compliant with the MIL-STD-883 standard.