EN
  • EN
  • DE

LM140K-15

Part No LM140K-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1 AMP POSITIVE VOLTAGE REGULATOR | IC REG LINEAR 15V 1A TO3-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Box
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 15V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Family Part Number LM140
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1196857-LM140K-15
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM140K-15 CAD Model

Description

Product Overview: LM140K-15 Voltage Regulator

The LM140K-15 is a high-performance voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust device is designed to offer a fixed output voltage of 15V with exceptional reliability and stability. It is a part of the LM140 series, which is renowned for its high-quality linear regulators suitable for a variety of applications.

Key Features

  • Output Voltage: Fixed at 15V, the LM140K-15 provides a stable and reliable power source for your circuits.
  • Output Current: Capable of delivering up to 1.5A of output current, this regulator can power a wide range of devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat.
  • Short Circuit Protection: Enhanced safety with short circuit protection ensures long-term reliability of the regulator and the circuit it powers.
  • Safe Operating Area Protection: With this feature, the LM140K-15 can operate safely under varying conditions and loads.

Applications

The LM140K-15 voltage regulator is versatile and can be used in a wide range of applications, including but not limited to:

  • Power supplies for digital systems
  • Instrumentation and control systems
  • Automotive electronics
  • Battery-powered devices
  • Linear power regulators for embedded systems

Product Specifications

Parameter Value Output Voltage (V) 15 Output Current (A) 1.5 Package Type TO-3 Operating Temperature Range (°C) -55 to 150

The LM140K-15 is a testament to Texas Instruments' commitment to providing high-quality, durable, and reliable electronic components. Whether you are designing a new system or looking to replace an existing regulator, the LM140K-15 is an excellent choice for ensuring a stable power supply.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess