EN
  • EN
  • DE

LM1558J/883

Part No LM1558J/883
Manufacturer Texas Instruments
Description LM1558QML Dual Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196883-LM1558J/883
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1558J/883 CAD Model

Description

Product Overview: LM1558J/883 Operational Amplifier by Texas Instruments

The LM1558J/883 is a high-performance operational amplifier from the reputable manufacturer Texas Instruments. This precision device is designed to offer a perfect balance between a range of features, making it suitable for a variety of electronic applications, including military and aerospace sectors where reliability and robustness are paramount.

Constructed with bipolar technology, the LM1558J/883 operational amplifier provides a high level of functionality in a dual-in-line package. It is characterized by its wide range of operating voltages, typically from ±5V to ±15V, and its ability to operate at extreme temperatures ranging from -55°C to +125°C, making it ideal for challenging environments.

Key Features:

  • Versatile Power Supply: The device can be powered by a dual supply voltage, which provides flexibility for different circuit configurations and applications.
  • High Input Impedance: The high input impedance minimizes loading on the input source, thus preserving signal integrity and reducing power consumption.
  • Low Offset Voltage: The LM1558J/883 boasts a low input offset voltage, which is critical for precision amplification tasks, ensuring that the output signal is a true representation of the input.
  • Temperature Range: With its military-grade specifications, it operates reliably over a wide temperature range, making it suitable for harsh environmental conditions.

The LM1558J/883 also features a short-circuit protection mechanism, which safeguards the device against potential damage caused by output short circuits. This adds to the operational amplifier's durability and longevity, which are crucial in applications where maintenance and replacement are difficult or costly.

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the LM1558J/883 operational amplifier is backed by a legacy of quality and innovation. It is an ideal choice for designers looking for a reliable, high-performance op-amp that can handle demanding applications with ease.

Whether it's for use in instrumentation, analog processors, or any other application requiring a robust and precise operational amplifier, the LM1558J/883 is a component that engineers can trust for superior performance and stability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6572 $63.3144
4+ $25.9752 $103.9008
6+ $25.1635 $150.9810
9+ $24.3517 $219.1653
11+ $23.5400 $258.9400
15+ $21.1048 $316.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess